Status: | Unknown |
---|---|
Series: | P-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
261
in stock
|
Buy Now | |
element14
from US$3.52
|
686
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
261
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
150
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
75
in stock
|
Buy Now | |
Avnet Asia
from US$3.38
|
-
|
Buy Now | |
TTI Europe
from US$3.59
|
-
|
Buy Now | |
Sager
from US$3.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 9.7A |
---|---|
Inductance | 810µH |
Product Range | P-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 30.99mm x 25.4mm x 12.7mm |
Automotive Qualification Standard | AEC-Q200 |
INDUCTOR, 810UH, SMT, 9.7A, 12.7X27.9MM | element14 |
Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm | Newark Electronics |
Choke, Common Mode, 810 uH, 9.7 A, 30.99mm x 25.4mm x 12.7mm | Avnet America |
Common Mode Chokes / Filters SMD CommonMode Choke 810uH .014Ohms | Future Electronics |
Where can I find additional details, specifications and documents for a P0429NLT?
Additional datasheets, footprints and schematics for P0429NLT are listed on our Part Details page. You can also find images and similar parts to P0429NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0429NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0429NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0429NLT fall under?
The P0429NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0429NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0429NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0429NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0429NLT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for P0429NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0429NLT often in real-time on the comparison pages.
What if I can't find stock of P0429NLT?
You can fill out our help required form which you can use to request a quote for P0429NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.