Status: | Unknown |
---|---|
Series: | P-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
1,633
in stock
|
Buy Now | |
Sager
from US$1.22
|
16,200
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
1,633
in stock
|
Buy Now | |
element14
from US$1.46
|
1,633
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
800
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
600
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 4.7A |
---|---|
Inductance | 770µH |
Product Range | P-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.91mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Chokes / Filters SMD CommonMode Choke 770uH .04Ohms | Sager |
Inductor, 770Uh, Smt, 4.7A, 9.9X19.6Mm | Newark Electronics |
INDUCTOR, 770UH, SMT, 4.7A, 9.9X19.6MM | element14 |
Choke, Common Mode, 770 uH, 4.7 A, 19.56mm x 17.02mm x 9.91mm | Avnet America |
Where can I find additional details, specifications and documents for a P0422NLT?
Additional datasheets, footprints and schematics for P0422NLT are listed on our Part Details page. You can also find images and similar parts to P0422NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0422NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0422NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0422NLT fall under?
The P0422NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0422NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0422NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0422NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0422NLT have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for P0422NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0422NLT often in real-time on the comparison pages.
What if I can't find stock of P0422NLT?
You can fill out our help required form which you can use to request a quote for P0422NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.