Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.11
|
No stock
|
Buy Now | |
Sager
from US$1.12
|
3,541
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
930
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
540
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Common Mode Chokes / Filters SMD CommonMode Choke 770uH .04Ohms | Sager |
P0422NL Series 40 mOhm 4.7 A Surface Mount Common Mode Choke | Future Electronics |
Inductor,smt,common Mode 4 Npb/Tray |Pulse P0422NL | Newark Electronics |
Choke, Common Mode, 770 uH, 4.7 A, 19.56mm x 17.02mm x 9.91mm | Avnet America |
Where can I find additional details, specifications and documents for a P0422NL?
Additional datasheets, footprints and schematics for P0422NL are listed on our Part Details page. You can also find images and similar parts to P0422NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0422NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0422NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0422NL fall under?
The P0422NL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P0422NL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0422NL you can contact the distributor directly for product support, shipping queries etc.
Is the P0422NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P0422NL have stock available?
Authorised distributors including Sager, Future Electronics, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for P0422NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0422NL often in real-time on the comparison pages.
What if I can't find stock of P0422NL?
You can fill out our help required form which you can use to request a quote for P0422NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.