Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
-
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$2.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Sager
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 3.3A |
---|---|
Inductance | 220µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.91mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Choke, Aec-Q200, 220Uh, 3.3A | Newark Electronics |
Common Mode Chokes Dual 220uH 3.3A 60mOhm DCR SMD T/R | Future Electronics |
Choke, Common Mode, 220 uH, 3.3 A, 19.56mm x 17.02mm x 9.91mm | Avnet America |
Common Mode Chokes / Filters SMD CommonMode Choke 220uH .06Ohms | Sager |
Where can I find additional details, specifications and documents for a P0421NLT?
Additional datasheets, footprints and schematics for P0421NLT are listed on our Part Details page. You can also find images and similar parts to P0421NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0421NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0421NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0421NLT fall under?
The P0421NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0421NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0421NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0421NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0421NLT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for P0421NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0421NLT often in real-time on the comparison pages.
What if I can't find stock of P0421NLT?
You can fill out our help required form which you can use to request a quote for P0421NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.