Status: | Unknown |
---|---|
Series: | P-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
85,800
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
85,800
in stock
|
Buy Now | |
Sager
from US$1.69
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
340
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
200
in stock
|
Buy Now | |
element14
from US$1.94
|
33
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 3.3A |
---|---|
Inductance | 1.32mH |
Product Range | P-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.91mm |
Automotive Qualification Standard | AEC-Q200 |
Ind Common Mode Choke 1.32Mh 35% 3.3A T/R Rohs Compliant: Yes |Pulse Electronics P0420NLT | Newark Electronics |
Choke, Common Mode, 1.32 mH, 3.3 A, 19.56mm x 17.02mm x 9.91mm | Avnet America |
Common Mode Chokes / Filters SMD CommonMode Choke 1320uH .06Ohms | Sager |
P0420NL Series 3.3 A 60 mOhm DCR Surface Mount 2 Line Common Mode Choke | Future Electronics |
COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A | element14 |
Where can I find additional details, specifications and documents for a P0420NLT?
Additional datasheets, footprints and schematics for P0420NLT are listed on our Part Details page. You can also find images and similar parts to P0420NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0420NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0420NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0420NLT fall under?
The P0420NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0420NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0420NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0420NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0420NLT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Rapid Electronics and Future Electronics have stock available or on a lead time for P0420NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0420NLT often in real-time on the comparison pages.
What if I can't find stock of P0420NLT?
You can fill out our help required form which you can use to request a quote for P0420NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.