Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
502
in stock
|
Buy Now | |
Sager
from US$1.11
|
2,500
in stock
|
Buy Now | |
element14
from US$1.38
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
17
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1.22A |
---|---|
Inductance | 1.17mH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 12.7mm x 12.7mm x 5.46mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Chokes / Filters SMD CommonMode Choke 1170uH .2Ohms | Sager |
INDUCTOR, 1170UH, SMT, 1.22A, 5.5X12.7MM | element14 |
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A | Newark Electronics |
P0354NLT Series 1.22A DCR 200mOhm Surface Mount 2 Line Common Mode Choke | Future Electronics |
Choke, Common Mode, 1.17 mH, 1.22 A, 12.7mm x 12.7mm x 5.46mm | Avnet America |
Where can I find additional details, specifications and documents for a P0354NLT?
Additional datasheets, footprints and schematics for P0354NLT are listed on our Part Details page. You can also find images and similar parts to P0354NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0354NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0354NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0354NLT fall under?
The P0354NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0354NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0354NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0354NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0354NLT have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for P0354NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0354NLT often in real-time on the comparison pages.
What if I can't find stock of P0354NLT?
You can fill out our help required form which you can use to request a quote for P0354NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.