Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
140
in stock
|
Buy Now | |
Sager
from US$1.08
|
4,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
681
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
140
in stock
|
Buy Now | |
element14
from US$1.31
|
140
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,800
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now |
Rated Current | 5.6A |
---|---|
Inductance | 590µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.91mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Chokes / Filters 5.6A 590uH 21mOhms | Sager |
Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm | Newark Electronics |
INDUCTOR, 590UH, SMT, 5.6A, 9.9X19.6MM | element14 |
Choke, Common Mode, 590 uH, 5.6 A, 19.56mm x 17.02mm x 9.91mm | Avnet Abacus |
Ind Common Mode Choke 590uH 35% 5.6A T/R | Future Electronics |
Where can I find additional details, specifications and documents for a P0353NLT?
Additional datasheets, footprints and schematics for P0353NLT are listed on our Part Details page. You can also find images and similar parts to P0353NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0353NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0353NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0353NLT fall under?
The P0353NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0353NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0353NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0353NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0353NLT have stock available?
Authorised distributors including Sager, Chip One Stop, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for P0353NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0353NLT often in real-time on the comparison pages.
What if I can't find stock of P0353NLT?
You can fill out our help required form which you can use to request a quote for P0353NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.