Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 40V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 45A |
Peak Off-State Voltage Vdrm | 25V |
Product Range | - |
Current Itsm | 20A |
Junction Temperature Tj Max | -40°C |
Junction Temperature Tj Min | 150°C |
Junction to Case Thermal Resistance A | 90°C/W |
Peak Pulse Current IPP @ 10/1000µs | 45A |
Peak Pulse Current IPP @ 8/20µs | 150A |
Peak Repetitive Off-State Voltage Vdrm | 25V |
Termination Type | Surface Mount Device |
Thyristor Case | DO-214AA |
P0300S_L Series 50 mA 25 V SIDACtor« Protection Device - DO-214AA | Future Electronics |
2.2A 25-40V SIDAC DO214AA | TTI Europe |
Thyristor, Tvs, Bi, 25V | Newark Electronics |
THYRISTOR, TVS, BI, 25V | element14 |
Where can I find additional details, specifications and documents for a P0300SALRP?
Additional datasheets, footprints and schematics for P0300SALRP are listed on our Part Details page. You can also find images and similar parts to P0300SALRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0300SALRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0300SALRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0300SALRP fall under?
The P0300SALRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P0300SALRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0300SALRP you can contact the distributor directly for product support, shipping queries etc.
Is the P0300SALRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0300SALRP have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for P0300SALRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0300SALRP often in real-time on the comparison pages.
What if I can't find stock of P0300SALRP?
You can fill out our help required form which you can use to request a quote for P0300SALRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.