Status: | Active |
---|---|
Series: | P0102DA |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,120
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
27,500
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,463
in stock
|
Buy Now | |
element14
from US$0.16
|
2,463
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,444
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
280
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
On-state rms current, IT(RMS) 0.8 A |
125 °C max. Tj |
Low 0.2 mA gate current |
Repetitive peak off-state voltage, VDRM/VRRM 400 V |
ECOPACK2 compliant |
Product Specifications |
---|
DS13119 0.8 A 400 V high immunity sensitive SCR thyristor in TO-92 |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
P0102DA Series 400 Vdrm 0.8 A Sensitive Silicon Controlled Rectifier - TO-92 | Future Electronics |
It=0,8A | Micros |
Thyristor, 400 V, 200 A, 500 Ma, 800 Ma, To-92, 3 Rohs Compliant: Yes |Stmicroelectronics P0102DA 1AA3 | Newark Electronics |
THYRISTOR, 0.8A, 400V, TO-92 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 0.8A 400V Sensitive TO-92 | RS |
ST Thyristor, 400V, 500mA, TO-92 | Distrelec |
Thyristor SCR 400V 8A 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a P0102DA 1AA3?
Additional datasheets, footprints and schematics for P0102DA 1AA3 are listed on our Part Details page. You can also find images and similar parts to P0102DA 1AA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0102DA 1AA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0102DA 1AA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0102DA 1AA3 fall under?
The P0102DA 1AA3 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to P0102DA 1AA3 when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0102DA 1AA3 you can contact the distributor directly for product support, shipping queries etc.
Is the P0102DA 1AA3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P0102DA 1AA3 have stock available?
Authorised distributors including Future Electronics, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for P0102DA 1AA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0102DA 1AA3 often in real-time on the comparison pages.
What if I can't find stock of P0102DA 1AA3?
You can fill out our help required form which you can use to request a quote for P0102DA 1AA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.