Status: | Unknown |
---|---|
Series: | SIDACtor Pxxx0SAMC Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
12,500
in stock
|
Buy Now | |
CoreStaff
from US$0.59
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,333
in stock
|
Buy Now | |
element14
from US$0.59
|
2,333
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
293
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 25V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 150A |
Peak Off-State Voltage Vdrm | 6V |
Product Range | SIDACtor Pxxx0SAMC Series |
SVHC | No SVHC (07-Jul-2017) |
P0080SAMC Series 6 Vdrm 2.2 A Surface Mount Sidac Protection Thyristor - SMB | Future Electronics |
Protection Thyristor, 6V, 150A, Do-214Aa | Newark Electronics |
PROTECTION THYRISTOR, 6V, 150A, DO-214AA | element14 |
Thyristor: TSS | Transfer Multisort Elektronik |
SIDACtor Protection Thyristors 6V DO214 | RS |
P0080SAMCLRP, SIDAC, 6V 0.005mA, 2-Pin DO-214AA | Littelfuse P0080SAMCLRP | RS Americas |
2.2A 6-25V SIDAC DO214 | TTI Europe |
Where can I find additional details, specifications and documents for a P0080SAMCLRP?
Additional datasheets, footprints and schematics for P0080SAMCLRP are listed on our Part Details page. You can also find images and similar parts to P0080SAMCLRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0080SAMCLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0080SAMCLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0080SAMCLRP fall under?
The P0080SAMCLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P0080SAMCLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0080SAMCLRP you can contact the distributor directly for product support, shipping queries etc.
Is the P0080SAMCLRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0080SAMCLRP have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for P0080SAMCLRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0080SAMCLRP often in real-time on the comparison pages.
What if I can't find stock of P0080SAMCLRP?
You can fill out our help required form which you can use to request a quote for P0080SAMCLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.