Status: | Unknown |
---|---|
Series: | OPR5005 Series |
RoHS: | Unknown |
Prices starting from US$3.38
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPR5005 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Ir Smd Reflective | Newark Electronics |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Future Electronics |
Sensor, Reflective, Miniature, 5.08mm, 30V, Surface Mount, 4-Smd Package | Optek (TT Electronics) OPR5005 | RS Americas |
Where can I find additional details, specifications and documents for a OPR5005?
Additional datasheets, footprints and schematics for OPR5005 are listed on our Part Details page. You can also find images and similar parts to OPR5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPR5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPR5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPR5005 fall under?
The OPR5005 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPR5005 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPR5005 you can contact the distributor directly for product support, shipping queries etc.
Is the OPR5005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPR5005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPR5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPR5005 often in real-time on the comparison pages.
What if I can't find stock of OPR5005?
You can fill out our help required form which you can use to request a quote for OPR5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.