Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
1,566
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,566
in stock
|
Buy Now | |
element14
from US$1.66
|
1,566
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now | |
Sager
from US$1.69
|
-
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 935nm |
Spectral Sensitivity @ Peak | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fall Time tf | 25ns |
Operating Temperature Range | -40°C to +85°C |
Output Current | 16mA |
Rise Time | 25ns |
Sensor Output | Totem Pole |
Supply Current | 8mA |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 4.5V |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range DC | 4.5V to 5.5V |
Photo Sensor, Lateral Tm, Boc | Newark Electronics |
PHOTO SENSOR, LATERAL TM, BOC | element14 |
OPL550 Series 935 nm 200 mW 250 Kbaud Photologic Sensor Thorugh Hole | Future Electronics |
Photologic Sensor, Open Collector Output, Schmitt/Npn, Ttl/Lsttl | Optek (TT Electronics) OPL550-OCA | RS Americas |
Photo IC Sensors Photologic Lateral | Sager |
Where can I find additional details, specifications and documents for a OPL550-OCA?
Additional datasheets, footprints and schematics for OPL550-OCA are listed on our Part Details page. You can also find images and similar parts to OPL550-OCA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPL550-OCA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPL550-OCA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPL550-OCA fall under?
The OPL550-OCA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPL550-OCA when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPL550-OCA you can contact the distributor directly for product support, shipping queries etc.
Is the OPL550-OCA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPL550-OCA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPL550-OCA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPL550-OCA often in real-time on the comparison pages.
What if I can't find stock of OPL550-OCA?
You can fill out our help required form which you can use to request a quote for OPL550-OCA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.