Status: | Unknown |
---|---|
Series: | OPB9000 |
RoHS: | Unknown |
Sensor Output | DC |
---|---|
Sensor Mounting | SMD |
Sensing Distance | 12mm |
Forward Current If | 20mA |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | 6V |
Forward Voltage | 1.45V |
Product Range | OPB9000 |
SVHC | No SVHC (27-Jun-2018) |
Photologic V Reflective Sensor/Tape & Reel Rohs Compliant: Yes |Tt Electronics/optek Technology OPB9000 | Newark Electronics |
Optical Switches, Reflective, Photo IC Output SMD Reflective Optical Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB9000?
Additional datasheets, footprints and schematics for OPB9000 are listed on our Part Details page. You can also find images and similar parts to OPB9000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB9000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB9000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB9000 fall under?
The OPB9000 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB9000 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB9000 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB9000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB9000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for OPB9000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB9000 often in real-time on the comparison pages.
What if I can't find stock of OPB9000?
You can fill out our help required form which you can use to request a quote for OPB9000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.