Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 6mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 2.4V |
Forward Voltage | 1.8V |
Input Current | 40mA |
RoHS Compliant | Yes |
Optical Switches, Reflective, Photo IC Output Emmiter/Sensor Assy | Sager |
Optoswitch | Newark Electronics |
REFLECTIVE SENSOR PHOTOLOGIC | Future Electronics |
Sensor, Reflective, Photologic, 3V Emitter, Wire, 890NM, 300 mW | Optek (TT Electronics) OPB770TZ | RS Americas |
Where can I find additional details, specifications and documents for a OPB770TZ?
Additional datasheets, footprints and schematics for OPB770TZ are listed on our Part Details page. You can also find images and similar parts to OPB770TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB770TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB770TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB770TZ fall under?
The OPB770TZ is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB770TZ when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB770TZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB770TZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB770TZ have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OPB770TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB770TZ often in real-time on the comparison pages.
What if I can't find stock of OPB770TZ?
You can fill out our help required form which you can use to request a quote for OPB770TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.