Status: | Unknown |
---|---|
Series: | OPB760 (N and T) Series |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
55
in stock
|
Buy Now | |
Sager
from US$5.39
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
55
in stock
|
Buy Now | |
element14
from US$5.14
|
55
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
TTI Europe
from US$5.10
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 2.03mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | - |
Forward Voltage | 1.8V |
Product Range | OPB760 (N and T) Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 2Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 2.4V |
Output Voltage Max | 2.4V |
Optical Switches, Reflective, Photo IC Output Reflective Sensor Photologic | Sager |
Opto Switch, Reflective | Newark Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
Sensor, Photologic, Reflective, 2.03 To 5.58mm, 4.75 To 5.25Vdc, 10 mA | Optek (TT Electronics) OPB760N | RS Americas |
Where can I find additional details, specifications and documents for a OPB760N?
Additional datasheets, footprints and schematics for OPB760N are listed on our Part Details page. You can also find images and similar parts to OPB760N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB760N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB760N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB760N fall under?
The OPB760N is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB760N when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB760N you can contact the distributor directly for product support, shipping queries etc.
Is the OPB760N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB760N have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB760N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB760N often in real-time on the comparison pages.
What if I can't find stock of OPB760N?
You can fill out our help required form which you can use to request a quote for OPB760N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.