Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 24V |
Forward Voltage | 1.8V |
RoHS Compliant | Yes |
Object Sensor, Phototransistor | Newark Electronics |
Sensor, Reflective, Analog Output, 5.59mm, 24V, Chassis Mount, 30 mA mAx | Optek (TT Electronics) OPB755TZ | RS Americas |
PHOTO INTERRUPTER, REFLECTIVE, 3.81MM | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB755TZ?
Additional datasheets, footprints and schematics for OPB755TZ are listed on our Part Details page. You can also find images and similar parts to OPB755TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB755TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB755TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB755TZ fall under?
The OPB755TZ is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB755TZ when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB755TZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB755TZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB755TZ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPB755TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB755TZ often in real-time on the comparison pages.
What if I can't find stock of OPB755TZ?
You can fill out our help required form which you can use to request a quote for OPB755TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.