Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 3.81mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 24V |
Forward Voltage | 1.8V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 24V |
Object Sensor, Transistor | Newark Electronics |
OPB750N Series 24 V 30 mA Through Hole Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Analog Output, 5.59mm, 24V, Through Hole, 30 mA mAx | Optek (TT Electronics) OPB750N | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
OPTO SWITCH, REFLECTIVE | Farnell |
Where can I find additional details, specifications and documents for a OPB750N?
Additional datasheets, footprints and schematics for OPB750N are listed on our Part Details page. You can also find images and similar parts to OPB750N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB750N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB750N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB750N fall under?
The OPB750N is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB750N when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB750N you can contact the distributor directly for product support, shipping queries etc.
Is the OPB750N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB750N have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB750N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB750N often in real-time on the comparison pages.
What if I can't find stock of OPB750N?
You can fill out our help required form which you can use to request a quote for OPB750N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.