Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
1,258
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
1,258
in stock
|
Buy Now | |
element14
from US$3.28
|
1,258
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.56
|
17
in stock
|
Buy Now | |
Future Electronics
from US$2.92
|
-
|
Buy Now | |
TTI Europe
from US$3.22
|
-
|
Buy Now | |
Sager
from US$3.38
|
-
|
Buy Now |
Sensor Output | Darlington Phototransistor |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Forward Current If | 40mA |
Forward Voltage | 1.7V |
Reverse Voltage Vr | 2V |
Sensing Distance | 3.81mm |
Input Current | 40mA |
Photo Interrupter, Reflective, 3.81Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 3.81MM | element14 |
Sensor, Reflective, Photodarlington, 2V Emitter, 15V Detector, 935NM, 100 mW | Optek (TT Electronics) OPB745 | RS Americas |
Sensor: photoelectric | Transfer Multisort Elektronik |
OPB745 Series 15 V 890 nm 40 mA Photodarlington Reflective Object Sensor | Future Electronics |
Optical Switches, Reflective, Phototransistor Output EMMITER/SENSOR ASSEM | Sager |
Where can I find additional details, specifications and documents for a OPB745?
Additional datasheets, footprints and schematics for OPB745 are listed on our Part Details page. You can also find images and similar parts to OPB745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB745 fall under?
The OPB745 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB745 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB745 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB745 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for OPB745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB745 often in real-time on the comparison pages.
What if I can't find stock of OPB745?
You can fill out our help required form which you can use to request a quote for OPB745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.