Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Object Sensor, Phototransistor | Newark Electronics |
OPB744 Series 30 V 40 mA Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Analog Output, 3.81mm, 30V, Chassis Mount, 40 mA | Optek (TT Electronics) OPB744WZ | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB744WZ?
Additional datasheets, footprints and schematics for OPB744WZ are listed on our Part Details page. You can also find images and similar parts to OPB744WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB744WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB744WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB744WZ fall under?
The OPB744WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB744WZ when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB744WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB744WZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB744WZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB744WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB744WZ often in real-time on the comparison pages.
What if I can't find stock of OPB744WZ?
You can fill out our help required form which you can use to request a quote for OPB744WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.