Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Optical Switches, Reflective, Phototransistor Output BLUE WINDOWS | Sager |
Optoswitch | Newark Electronics |
Sensor, Reflective, Analog Output, 3.81mm, 30V, Through Hole, 40 mA | Optek (TT Electronics) OPB744 | RS Americas |
OPTO SWITCH, REFLECTIVE | Farnell |
Where can I find additional details, specifications and documents for a OPB744?
Additional datasheets, footprints and schematics for OPB744 are listed on our Part Details page. You can also find images and similar parts to OPB744 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB744 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB744 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB744 fall under?
The OPB744 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB744 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB744 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB744 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB744 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for OPB744.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB744 often in real-time on the comparison pages.
What if I can't find stock of OPB744?
You can fill out our help required form which you can use to request a quote for OPB744 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.