Status: | Unknown |
---|---|
Series: | OPB740WZ Series |
RoHS: | Unknown |
Prices starting from US$3.69
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB740WZ Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Opto Switch, Reflective | Newark Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
OPB743 Series 30 V 40 mA 3.81mm Chassis Mount Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Analog Output, 3.81mm, 30V, Chassis Mount, 40 mA | Optek (TT Electronics) OPB743WZ | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB743WZ?
Additional datasheets, footprints and schematics for OPB743WZ are listed on our Part Details page. You can also find images and similar parts to OPB743WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB743WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB743WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB743WZ fall under?
The OPB743WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB743WZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB743WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB743WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB743WZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB743WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB743WZ often in real-time on the comparison pages.
What if I can't find stock of OPB743WZ?
You can fill out our help required form which you can use to request a quote for OPB743WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.