Status: | Unknown |
---|---|
Series: | OPB740WZ Series |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
349
in stock
|
Buy Now | |
element14
from US$4.30
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now | |
TTI Europe
from US$3.75
|
-
|
Buy Now | |
Sager
from US$4.51
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB740WZ Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
OPTO SWITCH, REFLECTIVE | element14 |
Opto Switch, Reflective | Newark Electronics |
Sensor, Reflective, Analog Output, 3.81mm, 30V, Chassis Mount, 40 mA | Optek (TT Electronics) OPB742WZ | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB742WZ?
Additional datasheets, footprints and schematics for OPB742WZ are listed on our Part Details page. You can also find images and similar parts to OPB742WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB742WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB742WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB742WZ fall under?
The OPB742WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB742WZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB742WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB742WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB742WZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for OPB742WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB742WZ often in real-time on the comparison pages.
What if I can't find stock of OPB742WZ?
You can fill out our help required form which you can use to request a quote for OPB742WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.