Status: | Unknown |
---|---|
Series: | OPB740 Series |
RoHS: | Unknown |
Prices starting from US$2.37
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.8V |
Product Range | OPB740 Series |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Min | 10µA |
Detecting Distance | 3.81 |
External Length / Height | 15.29mm |
Forward Voltage VF Max | 1.7V |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 880nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Photo Interrupter, Reflective, 3.81Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 3.81MM | element14 |
OPB742 Series 30 V 890 nm 40 mA Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 935NM, 100 mW | Optek (TT Electronics) OPB742 | RS Americas |
Optical Switches, Reflective, Phototransistor Output EMMITER/SENSOR ASSEM | Sager |
Where can I find additional details, specifications and documents for a OPB742?
Additional datasheets, footprints and schematics for OPB742 are listed on our Part Details page. You can also find images and similar parts to OPB742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB742 fall under?
The OPB742 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB742 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB742 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB742 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB742 often in real-time on the comparison pages.
What if I can't find stock of OPB742?
You can fill out our help required form which you can use to request a quote for OPB742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.