Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.32
|
2,184
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
2,184
in stock
|
Buy Now | |
element14
from US$3.34
|
2,184
in stock
|
Buy Now | |
RS Americas
from US$3.39
|
71
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
-
|
Buy Now | |
TTI Europe
from US$3.13
|
-
|
Buy Now | |
Sager
from US$3.32
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Sensing Distance | 25.4mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Reflective Sensor, Phototrans, 25.4Mm | Newark Electronics |
REFLECTIVE SENSOR, PHOTOTRANS, 25.4MM | element14 |
Emitter/Detectors Reflective Object Sensor Infrared Bi-Pin 890 nm OPB Series | Optek (TT Electronics) OPB733TR | RS Americas |
890 nm 50 mA 30 V 10.2 to 25.4 mm Range SMT Reflective Object Sensor | Future Electronics |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor 0.4in to 1.0in | Sager |
Where can I find additional details, specifications and documents for a OPB733TR?
Additional datasheets, footprints and schematics for OPB733TR are listed on our Part Details page. You can also find images and similar parts to OPB733TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB733TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB733TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB733TR fall under?
The OPB733TR is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB733TR when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB733TR you can contact the distributor directly for product support, shipping queries etc.
Is the OPB733TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB733TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for OPB733TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB733TR often in real-time on the comparison pages.
What if I can't find stock of OPB733TR?
You can fill out our help required form which you can use to request a quote for OPB733TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.