Status: | Unknown |
---|---|
Series: | OPB730F Series |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.77
|
321
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
2,707
in stock
|
Buy Now | |
Sager
from US$5.90
|
1,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.41
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
321
in stock
|
Buy Now | |
element14
from US$5.92
|
321
in stock
|
Buy Now | |
TTI Europe
from US$5.74
|
200
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 76.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.8V |
Product Range | OPB730F Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Sensor, Phototransistor, Reflective, 3V Emitter, 30V Detector, 100 mW, 50 mA | Optek (TT Electronics) OPB732WZ | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Sensor: photoelectric | Transfer Multisort Elektronik |
Opto Switch, Reflective | Newark Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
OPB732 Series 30 V 850 nm 50 mA 26 AWG Tab Mount Long Distance Reflective Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB732WZ?
Additional datasheets, footprints and schematics for OPB732WZ are listed on our Part Details page. You can also find images and similar parts to OPB732WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB732WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB732WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB732WZ fall under?
The OPB732WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB732WZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB732WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB732WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB732WZ have stock available?
Authorised distributors including RS Americas, Sager, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for OPB732WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB732WZ often in real-time on the comparison pages.
What if I can't find stock of OPB732WZ?
You can fill out our help required form which you can use to request a quote for OPB732WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.