Status: | Unknown |
---|---|
Series: | OPB732WZ Series |
RoHS: | Unknown |
Prices starting from US$3.91
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 76.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.8V |
Product Range | OPB732WZ Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 50mA |
Input Voltage Max | 1.8V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Peak Wavelength | 850nm |
Reflective switch, 1in range, OPB732 | RS |
Sensor, Reflective, Pcb | Newark Electronics |
SENSOR, REFLECTIVE, PCB | element14 |
Sensor, Phototransistor, Reflective, 3V Emitter, 30V Detector, 100 mW, 50 mA | Optek (TT Electronics) OPB732 | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB732?
Additional datasheets, footprints and schematics for OPB732 are listed on our Part Details page. You can also find images and similar parts to OPB732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB732 fall under?
The OPB732 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB732 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB732 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB732 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OPB732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB732 often in real-time on the comparison pages.
What if I can't find stock of OPB732?
You can fill out our help required form which you can use to request a quote for OPB732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.