Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Darlington Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 6.35mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 15V |
RoHS Compliant | Yes |
Object Sensor, Phototransistor | Newark Electronics |
OPB730 Series 15 V 50 mA 935 nm Darlington Reflective Object Sensor - TO-72 | Future Electronics |
Reflective Sensor TO-72 | Optek (TT Electronics) OPB730F | RS Americas |
OPTO SWITCH, REFLECTIVE | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor TO-72 | Sager |
Where can I find additional details, specifications and documents for a OPB730F?
Additional datasheets, footprints and schematics for OPB730F are listed on our Part Details page. You can also find images and similar parts to OPB730F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB730F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB730F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB730F fall under?
The OPB730F is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB730F when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB730F you can contact the distributor directly for product support, shipping queries etc.
Is the OPB730F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB730F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB730F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB730F often in real-time on the comparison pages.
What if I can't find stock of OPB730F?
You can fill out our help required form which you can use to request a quote for OPB730F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.