Status: | Unknown |
---|---|
Series: | OPB730 Series |
RoHS: | Unknown |
Sensor Output | Darlington Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 6.35mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 15V |
Forward Voltage | 1.5V |
Product Range | OPB730 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 15V |
Output Voltage Max | 30V |
Object Sensor, Phototransistor | Newark Electronics |
Reflective Sensor TO-72 | Optek (TT Electronics) OPB730 | RS Americas |
PHOTO INTERRUPTER, REFLECTIVE, 6.35MM | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor TO-72 | Sager |
Where can I find additional details, specifications and documents for a OPB730?
Additional datasheets, footprints and schematics for OPB730 are listed on our Part Details page. You can also find images and similar parts to OPB730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB730 fall under?
The OPB730 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB730 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB730 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB730 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPB730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB730 often in real-time on the comparison pages.
What if I can't find stock of OPB730?
You can fill out our help required form which you can use to request a quote for OPB730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.