Status: | Unknown |
---|---|
Series: | OPB720B Series |
RoHS: | Unknown |
Prices starting from US$13.68
Sensor Output | Sink |
---|---|
Sensor Mounting | Flange |
Sensing Distance | 152mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | - |
Product Range | OPB720B Series |
SVHC | No SVHC (27-Jun-2018) |
Lead Length | 991mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current | 50mA |
Sensing Distance Max | 152mm |
Sensing Distance Min | 1mm |
Sensing Range | 1mm to 152mm |
Sensing Range Max | 152mm |
Supply Voltage DC Max | 7V |
Supply Voltage DC Min | 4V |
Supply Voltage Max | 7V |
Supply Voltage Min | 4V |
Supply Voltage Range DC | 4V to 7V |
Long Range Refl Switch 0-6in 5V | RS |
Sensor, Reflective, 0-6" | Newark Electronics |
Sensor, Reflective, Long Range, 5V, 50 mA, 300 mW, Bulk | Optek (TT Electronics) OPB720B-06Z | RS Americas |
SENSOR, REFLECTIVE, 0-6" | element14 |
Optical Switches, Reflective, Photo IC Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB720B-06Z?
Additional datasheets, footprints and schematics for OPB720B-06Z are listed on our Part Details page. You can also find images and similar parts to OPB720B-06Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB720B-06Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB720B-06Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB720B-06Z fall under?
The OPB720B-06Z is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OPB720B-06Z when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB720B-06Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB720B-06Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB720B-06Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB720B-06Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB720B-06Z often in real-time on the comparison pages.
What if I can't find stock of OPB720B-06Z?
You can fill out our help required form which you can use to request a quote for OPB720B-06Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.