Status: | Unknown |
---|---|
Series: | OPB720A Series |
RoHS: | Unknown |
Prices starting from US$13.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.03
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$15.85
|
378
in stock
|
Buy Now | |
element14
from US$16.31
|
378
in stock
|
Buy Now | |
Farnell
from US$15.52
|
378
in stock
|
Buy Now | |
Future Electronics
from US$16.61
|
-
|
Buy Now | |
RS Americas
from US$17.48
|
-
|
Buy Now | |
TTI Europe
from US$13.66
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Cable |
Sensing Distance | 152mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | - |
Forward Voltage | - |
Product Range | OPB720A Series |
SVHC | No SVHC (27-Jun-2018) |
Reflective Sensor, Open Collector, 152Mm | Newark Electronics |
REFLECTIVE SENSOR, OPEN COLLECTOR, 152MM | element14 |
Long Range Refl Switch 0-6in 10-30V | RS |
LONG RANGE REFL. SENS. 10-30V | Future Electronics |
Sensor, Reflective, Long Range, 10 To 30Vdc, Chassis Mount, 1 To 152mm | Optek (TT Electronics) OPB720A-06Z | RS Americas |
Optical Switches, Reflective, Photo IC Output Long Range Refl. Sens. 10-30V | Sager |
Where can I find additional details, specifications and documents for a OPB720A-06Z?
Additional datasheets, footprints and schematics for OPB720A-06Z are listed on our Part Details page. You can also find images and similar parts to OPB720A-06Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB720A-06Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB720A-06Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB720A-06Z fall under?
The OPB720A-06Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB720A-06Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB720A-06Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB720A-06Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB720A-06Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for OPB720A-06Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB720A-06Z often in real-time on the comparison pages.
What if I can't find stock of OPB720A-06Z?
You can fill out our help required form which you can use to request a quote for OPB720A-06Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.