Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 12.7mm |
RoHS Compliant | Yes |
Reflective Object Sensor, Open Collector | Newark Electronics |
Photologic Reflective Object Sensor | Future Electronics |
Sensor, Photologic Reflective Object, 890NM, 300 mW | Optek (TT Electronics) OPB718Z | RS Americas |
Optical Switches, Reflective, Photo IC Output Photologic Refl. Object Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB718Z?
Additional datasheets, footprints and schematics for OPB718Z are listed on our Part Details page. You can also find images and similar parts to OPB718Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB718Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB718Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB718Z fall under?
The OPB718Z is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB718Z when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB718Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB718Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB718Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB718Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB718Z often in real-time on the comparison pages.
What if I can't find stock of OPB718Z?
You can fill out our help required form which you can use to request a quote for OPB718Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.