Status: | Unknown |
---|---|
Series: | OPB716Z Series |
RoHS: | Unknown |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
269
in stock
|
Buy Now | |
element14
from US$7.20
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
-
|
Buy Now | |
Future Electronics
from US$7.06
|
-
|
Buy Now | |
RS Americas
from US$7.89
|
-
|
Buy Now | |
TTI Europe
from US$6.45
|
-
|
Buy Now | |
Sager
from US$7.62
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 12.7mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | - |
Forward Voltage | - |
Product Range | OPB716Z Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 14.29mm |
External Length / Height | 12.19mm |
External Width | 11.9mm |
Input Current | 50mA |
Lead Length | 457mm |
No. of Channels | 1Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output | Buffered open-collector |
Output Voltage | 35V |
Peak Wavelength | 890nm |
Power Consumption | 300mW |
Sensing Distance Max | 12.7mm |
Supply Current | 50mA |
Supply Voltage | 5V |
Supply Voltage DC Max | 5.25V |
Supply Voltage DC Min | 4.75V |
PHOTO INTERRUPTER, REFLECTIVE, 12.7MM | element14 |
Optoswitch, Schmitt Trigger | Newark Electronics |
OPB716 Series 35 V 890 nm 26 AWG Snap Mount Photologic Reflective Object Sensor | Future Electronics |
Sensor, Photologic, Reflective, Wire Mount, 890NM, 4.75V, 300 mW | Optek (TT Electronics) OPB716Z | RS Americas |
Optical Switches, Reflective, Photo IC Output EMMITER/SENSOR ASSEM | Sager |
Where can I find additional details, specifications and documents for a OPB716Z?
Additional datasheets, footprints and schematics for OPB716Z are listed on our Part Details page. You can also find images and similar parts to OPB716Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB716Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB716Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB716Z fall under?
The OPB716Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB716Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB716Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB716Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB716Z have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OPB716Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB716Z often in real-time on the comparison pages.
What if I can't find stock of OPB716Z?
You can fill out our help required form which you can use to request a quote for OPB716Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.