Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.78
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
27
in stock
|
Buy Now | |
element14
from US$7.39
|
27
in stock
|
Buy Now | |
Farnell
from US$6.98
|
27
in stock
|
Buy Now | |
Future Electronics
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$7.81
|
-
|
Buy Now | |
TTI Europe
from US$6.99
|
-
|
Buy Now | |
Sager
from US$7.75
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 12.7mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | - |
Forward Voltage | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 50mA |
No. of Channels | 2Channels |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 400mV |
Output Voltage Max | 400mV |
OPB715-Z | RS |
Opto Switch, Reflective | Newark Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
PHOTOLOGIC REFLECTIVE OBJECT SENSOR | Future Electronics |
Sensor, Photologic Reflective Object, 300 mW | Optek (TT Electronics) OPB715Z | RS Americas |
Optical Switches, Reflective, Photo IC Output Photologic Refl. Object Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB715Z.?
Additional datasheets, footprints and schematics for OPB715Z. are listed on our Part Details page. You can also find images and similar parts to OPB715Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB715Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB715Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB715Z. fall under?
The OPB715Z. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB715Z. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB715Z. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB715Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB715Z. have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB715Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB715Z. often in real-time on the comparison pages.
What if I can't find stock of OPB715Z.?
You can fill out our help required form which you can use to request a quote for OPB715Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.