Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.15
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 6.35mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.5V |
Photo Interrupter, Reflective, 6.35Mm | Newark Electronics |
OPB710 Series 30 V 935 nm 50 mA Phototransistor Reflective Object Sensor - TO-72 | Future Electronics |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 150 mW, 25 mA | Optek (TT Electronics) OPB710F | RS Americas |
PHOTO INTERRUPTER, REFLECTIVE, 6.35MM | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor TO-72 | Sager |
Where can I find additional details, specifications and documents for a OPB710F?
Additional datasheets, footprints and schematics for OPB710F are listed on our Part Details page. You can also find images and similar parts to OPB710F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB710F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB710F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB710F fall under?
The OPB710F is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB710F when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB710F you can contact the distributor directly for product support, shipping queries etc.
Is the OPB710F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB710F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB710F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB710F often in real-time on the comparison pages.
What if I can't find stock of OPB710F?
You can fill out our help required form which you can use to request a quote for OPB710F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.