Status: | Unknown |
---|---|
Series: | OPB710 Series |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.37
|
No stock
|
Buy Now | |
RS Americas
from US$7.95
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$8.77
|
215
in stock
|
Buy Now | |
element14
from US$9.45
|
215
in stock
|
Buy Now | |
Farnell
from US$9.17
|
215
in stock
|
Buy Now | |
Future Electronics
from US$8.17
|
-
|
Buy Now | |
TTI Europe
from US$9.51
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 6.35mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.5V |
Product Range | OPB710 Series |
SVHC | No SVHC (27-Jun-2018) |
Detecting Distance | 6.35 |
External Diameter | 5.46mm |
External Length / Height | 3.68mm |
Forward Voltage VF Max | 1.5V |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
On Current Ic | 150µA |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 935nm |
Reflective Sensing Distance | 6.35mm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Sensor, Reflective, Phototransistor, 3V Emitter, 30V Detector, 250 mW, 25 mA | Optek (TT Electronics) OPB710 | RS Americas |
Opto Switch, Reflective, To-72 | Newark Electronics |
OPTO SWITCH, REFLECTIVE, TO-72 | element14 |
Reflective Phototransistor Sensor 2V/30V | RS |
OPB710 Series 30 V 935 nm 50 mA Phototransistor Reflective Object Sensor - TO-72 | Future Electronics |
Optical Switches, Reflective, Phototransistor Output EMMITER/SENSOR ASSEM | Sager |
Where can I find additional details, specifications and documents for a OPB710?
Additional datasheets, footprints and schematics for OPB710 are listed on our Part Details page. You can also find images and similar parts to OPB710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB710 fall under?
The OPB710 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB710 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB710 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB710 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPB710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB710 often in real-time on the comparison pages.
What if I can't find stock of OPB710?
You can fill out our help required form which you can use to request a quote for OPB710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.