Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Darlington Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 15V |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Optoswitch | Newark Electronics |
OPB707 Series 15 V 935 nm 125 mA Photodarlington Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Photodarlington, 2V Emitter, 15V Detector, 75 mW, 3 A | Optek (TT Electronics) OPB707A | RS Americas |
Where can I find additional details, specifications and documents for a OPB707A?
Additional datasheets, footprints and schematics for OPB707A are listed on our Part Details page. You can also find images and similar parts to OPB707A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB707A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB707A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB707A fall under?
The OPB707A is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB707A when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB707A you can contact the distributor directly for product support, shipping queries etc.
Is the OPB707A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB707A have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB707A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB707A often in real-time on the comparison pages.
What if I can't find stock of OPB707A?
You can fill out our help required form which you can use to request a quote for OPB707A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.