Status: | Unknown |
---|---|
Series: | OPB706B Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
41
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.24
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Sager
from US$2.34
|
-
|
Buy Now | |
Farnell
from US$2.12
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 24V |
Forward Voltage | 1.7V |
Product Range | OPB706B Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 4.47mm |
External Length / Height | 4.5mm |
External Width | 6.1mm |
Forward Current If(AV) | 50mA |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 24V |
Output Voltage Max | 30V |
Power Dissipation Pd | 75mW |
Reflective Sensing Distance | 1.27mm |
Reflective object sensor,OPB706B | RS |
935 nm 1.27 mm 50 mA 1.7 Vf Reflective Object Sensor | Future Electronics |
Optoswitch | Newark Electronics |
Sensor, Reflective, Analog Output, 1.27mm, 24V, Through Hole, 25 mA mAx | Optek (TT Electronics) OPB706B | RS Americas |
OPTO SWITCH, REFLECTIVE | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB706B?
Additional datasheets, footprints and schematics for OPB706B are listed on our Part Details page. You can also find images and similar parts to OPB706B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB706B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB706B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB706B fall under?
The OPB706B is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB706B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB706B you can contact the distributor directly for product support, shipping queries etc.
Is the OPB706B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB706B have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for OPB706B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB706B often in real-time on the comparison pages.
What if I can't find stock of OPB706B?
You can fill out our help required form which you can use to request a quote for OPB706B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.