Status: | Unknown |
---|---|
Series: | OPB706B Series |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
295
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
9,508
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
9,508
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
295
in stock
|
Buy Now | |
element14
from US$2.35
|
295
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
123
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.84
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 24V |
Forward Voltage | 1.7V |
Product Range | OPB706B Series |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Current Ic Min | 500µA |
External Depth | 4.42mm |
External Length / Height | 4.51mm |
External Width | 6.1mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Material | Black Plastic |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
On Current Ice | 25mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 24V |
Peak Wavelength | 935nm |
Reflective Sensing Distance | 1.27mm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 24V |
Voltage BVeco Min | 5V |
Optical SW Reflective Phototransistor Output | Rapid Electronics |
Photo Interrupter, Reflective, 1.27Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 1.27MM | element14 |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 75 mW, 25 mA | Optek (TT Electronics) OPB706A | RS Americas |
OPB706A Series 935 nm 50 mA 24 V Transistor Cube Reflective Object Sensor | Future Electronics |
Optical Switches, Reflective, Phototransistor Output Output Phototranstr Input Diode | Sager |
Where can I find additional details, specifications and documents for a OPB706A?
Additional datasheets, footprints and schematics for OPB706A are listed on our Part Details page. You can also find images and similar parts to OPB706A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB706A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB706A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB706A fall under?
The OPB706A is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB706A when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB706A you can contact the distributor directly for product support, shipping queries etc.
Is the OPB706A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB706A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB706A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB706A often in real-time on the comparison pages.
What if I can't find stock of OPB706A?
You can fill out our help required form which you can use to request a quote for OPB706A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.