Status: | Unknown |
---|---|
Series: | OPB704 Series |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
1,500
in stock
|
Buy Now | |
element14
from US$4.54
|
893
in stock
|
Buy Now | |
Farnell
from US$4.55
|
893
in stock
|
Buy Now | |
Sager
from US$4.61
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
288
in stock
|
Buy Now | |
Future Electronics
from US$4.55
|
-
|
Buy Now | |
RS Americas
from US$4.77
|
-
|
Buy Now | |
TTI Europe
from US$4.08
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.8mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB704 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 40mA |
No. of Channels | 1Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Focused reflective obj sensor,OPB704W-Z | RS |
PHOTO INTERRUPTER, REFLECTIVE, 3.8MM | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Object Sensor, Phototransistor | Newark Electronics |
OPB704 Series 30 V 890 nm 40 mA 26 AWG Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 890NM, 25 mA | Optek (TT Electronics) OPB704WZ | RS Americas |
Where can I find additional details, specifications and documents for a OPB704WZ?
Additional datasheets, footprints and schematics for OPB704WZ are listed on our Part Details page. You can also find images and similar parts to OPB704WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB704WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB704WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB704WZ fall under?
The OPB704WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB704WZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB704WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB704WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB704WZ have stock available?
Authorised distributors including RS, element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for OPB704WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB704WZ often in real-time on the comparison pages.
What if I can't find stock of OPB704WZ?
You can fill out our help required form which you can use to request a quote for OPB704WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.