Status: | Unknown |
---|---|
Series: | OPB704 Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
1,197
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
1,799
in stock
|
Buy Now | |
element14
from US$3.02
|
1,799
in stock
|
Buy Now | |
Farnell
from US$3.01
|
1,799
in stock
|
Buy Now | |
TTI Europe
from US$2.93
|
200
in stock
|
Buy Now | |
Future Electronics
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Sager
from US$3.08
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.8mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB704 Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5mm |
External Length / Height | 23mm |
External Width | 17mm |
Forward Current If(AV) | 40mA |
Gap Width | 3.1mm |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 60mW |
Reflective Sensing Distance | 3.81mm |
Photo Interrupter, Reflective, 3.8Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 3.8MM | element14 |
Focused reflective object sensor,OPB704 | RS |
OPB704 Series 30 V 890 nm 40 mA Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 890NM, 25 mA | Optek (TT Electronics) OPB704 | RS Americas |
Optical Switches, Reflective, Phototransistor Output Output Phototranstr Input Diode | Sager |
Where can I find additional details, specifications and documents for a OPB704?
Additional datasheets, footprints and schematics for OPB704 are listed on our Part Details page. You can also find images and similar parts to OPB704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB704 fall under?
The OPB704 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB704 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB704 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB704 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for OPB704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB704 often in real-time on the comparison pages.
What if I can't find stock of OPB704?
You can fill out our help required form which you can use to request a quote for OPB704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.