Status: | Unknown |
---|---|
Series: | OPB703(A)(WZ) through OPB705(A)(WZ) |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.06
|
1,161
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
1,161
in stock
|
Buy Now | |
element14
from US$4.47
|
1,161
in stock
|
Buy Now | |
Future Electronics
from US$4.45
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$3.79
|
-
|
Buy Now | |
Sager
from US$4.48
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB703(A)(WZ) through OPB705(A)(WZ) |
SVHC | No SVHC (27-Jun-2018) |
Photo Interrupter, Reflective, 3.8Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 3.8MM | element14 |
OPB703 Series 30 V 890 nm 40 mA 26 AWG Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Analog Output, 3.81mm, 30V, Chassis Mount, 25 mA mAx | Optek (TT Electronics) OPB703WZ | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB703WZ?
Additional datasheets, footprints and schematics for OPB703WZ are listed on our Part Details page. You can also find images and similar parts to OPB703WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB703WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB703WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB703WZ fall under?
The OPB703WZ is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB703WZ when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB703WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB703WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB703WZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB703WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB703WZ often in real-time on the comparison pages.
What if I can't find stock of OPB703WZ?
You can fill out our help required form which you can use to request a quote for OPB703WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.