Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 3.81mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Optical Sensor (Switch) Reflective | Newark Electronics |
OPB703 Series 30 V 890 nm 40 mA Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, 3.81mm, 5V Emitter, 30V Detector, Through Hole, 25 mA mAx | Optek (TT Electronics) OPB703 | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB703?
Additional datasheets, footprints and schematics for OPB703 are listed on our Part Details page. You can also find images and similar parts to OPB703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB703 fall under?
The OPB703 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB703 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB703 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB703 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB703 often in real-time on the comparison pages.
What if I can't find stock of OPB703?
You can fill out our help required form which you can use to request a quote for OPB703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.