Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 3.81mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Focused reflective object sensor,OPB702 | RS |
Object Sensor, Phototransistor | Newark Electronics |
OPB702 | Future Electronics |
Sensor, Reflective, Transistor Output, 3.81mm, 30V, Through Hole, 50 mA | Optek (TT Electronics) OPB702 | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor Transsistor Output | Sager |
Where can I find additional details, specifications and documents for a OPB702?
Additional datasheets, footprints and schematics for OPB702 are listed on our Part Details page. You can also find images and similar parts to OPB702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB702 fall under?
The OPB702 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB702 when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB702 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB702 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB702 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB702 often in real-time on the comparison pages.
What if I can't find stock of OPB702?
You can fill out our help required form which you can use to request a quote for OPB702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.