Status: | Unknown |
---|---|
Series: | OPB701ALZ Series |
RoHS: | Unknown |
Prices starting from US$9.89
Sensor Output | Darlington Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 5.08mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 15V |
Forward Voltage | 1.7V |
Product Range | OPB701ALZ Series |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Continuous Collector Current Ic Max | 43mA |
Current Ic Min | 2.5mA |
External Depth | 2.54mm |
External Length / Height | 8.26mm |
External Width | 15.24mm |
Forward Voltage VF Max | 1.7V |
Input Current | 50mA |
Material | Black Plastic |
No. of Channels | 1Channels |
On Current Ice | 2.5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 15V |
Peak Wavelength | 890nm |
Reflective Sensing Distance | 5.08mm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 15V |
Voltage BVeco Min | 5V |
Optical Switches, Reflective, Phototransistor Output Emmiter/Sensor Assy | Sager |
Sensor, Reflective, Photodarlington, 2V Emitter, 15V Detector, 80 mW, W/Wires | Optek (TT Electronics) OPB701ALZ | RS Americas |
Photo Interrupter, Reflective, 5.08Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 5.08MM | element14 |
Where can I find additional details, specifications and documents for a OPB701ALZ?
Additional datasheets, footprints and schematics for OPB701ALZ are listed on our Part Details page. You can also find images and similar parts to OPB701ALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB701ALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB701ALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB701ALZ fall under?
The OPB701ALZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB701ALZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB701ALZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB701ALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB701ALZ have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB701ALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB701ALZ often in real-time on the comparison pages.
What if I can't find stock of OPB701ALZ?
You can fill out our help required form which you can use to request a quote for OPB701ALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.