Status: | Unknown |
---|---|
Series: | OPB700Z Series |
RoHS: | Unknown |
Prices starting from US$7.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.83
|
199
in stock
|
Buy Now | |
RS Americas
from US$7.73
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$9.02
|
199
in stock
|
Buy Now | |
element14
from US$9.28
|
199
in stock
|
Buy Now | |
Future Electronics
from US$9.09
|
-
|
Buy Now | |
TTI Europe
from US$7.31
|
-
|
Buy Now | |
Sager
from US$9.55
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 5.08mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 25V |
Forward Voltage | 1.7V |
Product Range | OPB700Z Series |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Continuous Collector Current Ic Max | 2.5mA |
Current Ic Min | 0.1mA |
External Depth | 2.54mm |
External Length / Height | 8.26mm |
External Width | 15.24mm |
Forward Voltage VF Max | 1.7V |
Input Current | 50mA |
Material | Black Plastic |
No. of Channels | 1Channels |
On Current Ice | 2.5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
Peak Wavelength | 890nm |
Reflective Sensing Distance | 5.08mm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 25V |
Voltage BVeco Min | 5V |
Sensor, Reflective, Phototransistor, 2V Emitter, 25V Detector, 80 mW, Wire | Optek (TT Electronics) OPB700Z | RS Americas |
Photo Interrupter, Reflective, 5.08Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 5.08MM | element14 |
OPB700 Series 24 V 890 nm 100 mA Phototransistor Reflective Object Sensor | Future Electronics |
Optical Switches, Reflective, Phototransistor Output Emitter/Sensor Assem | Sager |
Where can I find additional details, specifications and documents for a OPB700Z?
Additional datasheets, footprints and schematics for OPB700Z are listed on our Part Details page. You can also find images and similar parts to OPB700Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB700Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB700Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB700Z fall under?
The OPB700Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB700Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB700Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB700Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB700Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for OPB700Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB700Z often in real-time on the comparison pages.
What if I can't find stock of OPB700Z?
You can fill out our help required form which you can use to request a quote for OPB700Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.