Status: | Unknown |
---|---|
Series: | OPB700ALZ Series |
RoHS: | Unknown |
Prices starting from US$8.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.58
|
No stock
|
Buy Now | |
RS Americas
from US$8.81
|
292
in stock
|
Buy Now | |
element14
from US$10.24
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
168
in stock
|
Buy Now | |
Future Electronics
from US$10.14
|
-
|
Buy Now | |
TTI Europe
from US$8.31
|
-
|
Buy Now | |
Sager
from US$10.76
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 5.08mm |
Forward Current If | 100mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 24V |
Forward Voltage | 1.7V |
Product Range | OPB700ALZ Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 50mA |
No. of Channels | 1Channels |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
Sensor, Reflective, Phototransistor, 2V Emitter, 25V Detector, 80 mW, W/Wires | Optek (TT Electronics) OPB700ALZ | RS Americas |
Object Sensor, Phototransistor | Newark Electronics |
OPB700 W/ 18 WIRES" | Future Electronics |
Optical Switches, Reflective, Phototransistor Output Output Phototranstr Input Diode | Sager |
Where can I find additional details, specifications and documents for a OPB700ALZ.?
Additional datasheets, footprints and schematics for OPB700ALZ. are listed on our Part Details page. You can also find images and similar parts to OPB700ALZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB700ALZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB700ALZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB700ALZ. fall under?
The OPB700ALZ. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB700ALZ. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB700ALZ. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB700ALZ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB700ALZ. have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for OPB700ALZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB700ALZ. often in real-time on the comparison pages.
What if I can't find stock of OPB700ALZ.?
You can fill out our help required form which you can use to request a quote for OPB700ALZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.