Status: | Unknown |
---|---|
Series: | OPB608V Series |
RoHS: | Unknown |
Prices starting from US$8.88
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 12mA |
Reverse Voltage Vr | 5V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 2.2V |
Product Range | OPB608V Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 12mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Current | 25A |
Output Voltage | 30V |
Peak Wavelength | 850nm |
Sensing Distance Max | 51mm |
Sensing Distance Min | 1.3mm |
Voltage Vcc Max | 30V |
Photo Interrupter, Reflective, 1.27Mm | Newark Electronics |
PHOTO INTERRUPTER, REFLECTIVE, 1.27MM | element14 |
Sensor, Reflective, Phototransistor, 5 To 30V, 850NM, 100 mW, 25 mA | Optek (TT Electronics) OPB608V | RS Americas |
Optical Switches, Reflective, Phototransistor Output REFLECTIVE SENSOR | Sager |
Where can I find additional details, specifications and documents for a OPB608V?
Additional datasheets, footprints and schematics for OPB608V are listed on our Part Details page. You can also find images and similar parts to OPB608V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB608V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB608V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB608V fall under?
The OPB608V is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB608V when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB608V you can contact the distributor directly for product support, shipping queries etc.
Is the OPB608V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB608V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB608V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB608V often in real-time on the comparison pages.
What if I can't find stock of OPB608V?
You can fill out our help required form which you can use to request a quote for OPB608V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.