Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 12mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Current | 25A |
Output Voltage | 30V |
Peak Wavelength | 850nm |
Sensing Distance Max | 51mm |
Sensing Distance Min | 1.3mm |
Voltage Vcc Max | 30V |
Optical Sensor (Switch) Reflective | Newark Electronics |
Sensor, Reflective, Phototransistor, 5 To 30V, 650NM, 100 mW, 25 mA | Optek (TT Electronics) OPB608R | RS Americas |
SENSOR, REFLECTIVE | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB608R?
Additional datasheets, footprints and schematics for OPB608R are listed on our Part Details page. You can also find images and similar parts to OPB608R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB608R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB608R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB608R fall under?
The OPB608R is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB608R when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB608R you can contact the distributor directly for product support, shipping queries etc.
Is the OPB608R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB608R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPB608R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB608R often in real-time on the comparison pages.
What if I can't find stock of OPB608R?
You can fill out our help required form which you can use to request a quote for OPB608R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.