Status: | Unknown |
---|---|
Series: | OPB608B Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
518
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
694
in stock
|
Buy Now | |
element14
from US$1.68
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.72
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB608B Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 4.4mm |
External Length / Height | 4.5mm |
External Width | 6.1mm |
Forward Current If(AV) | 20mA |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 2.79mm |
OPB608 Series 30 V 890 nm 20 mA Phototransistor Reflective Object Sensor | Future Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
Optoswitch | Newark Electronics |
Sensor, Reflective, Analog Output, 1.27mm, 30V, Through Hole, 25 mA mAx | Optek (TT Electronics) OPB608B | RS Americas |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Where can I find additional details, specifications and documents for a OPB608B?
Additional datasheets, footprints and schematics for OPB608B are listed on our Part Details page. You can also find images and similar parts to OPB608B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB608B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB608B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB608B fall under?
The OPB608B is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB608B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB608B you can contact the distributor directly for product support, shipping queries etc.
Is the OPB608B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB608B have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for OPB608B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB608B often in real-time on the comparison pages.
What if I can't find stock of OPB608B?
You can fill out our help required form which you can use to request a quote for OPB608B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.