Status: | Unknown |
---|---|
Series: | OPB608A Series |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
4,130
in stock
|
Buy Now | |
element14
from US$1.89
|
4,130
in stock
|
Buy Now | |
Farnell
from US$1.67
|
4,130
in stock
|
Buy Now | |
TTI Europe
from US$1.67
|
1,000
in stock
|
Buy Now | |
Sager
from US$1.74
|
983
in stock
|
Buy Now | |
RS
from US$1.75
|
761
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Product Range | OPB608A Series |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Phototransistor, Reflective | Newark Electronics |
PHOTOTRANSISTOR, REFLECTIVE | element14 |
Optical Switches, Reflective, Phototransistor Output Reflective Sensor | Sager |
Reflective object sensor,OPB 608 A | RS |
OPB608 Series 30 V 890 nm 20 mA Phototransistor Reflective Object Sensor | Future Electronics |
Sensor, Reflective, Phototransistor, 2 To 30V, 890NM, 100 mW, 25 mA | Optek (TT Electronics) OPB608A | RS Americas |
Where can I find additional details, specifications and documents for a OPB608A?
Additional datasheets, footprints and schematics for OPB608A are listed on our Part Details page. You can also find images and similar parts to OPB608A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB608A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB608A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB608A fall under?
The OPB608A is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB608A when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB608A you can contact the distributor directly for product support, shipping queries etc.
Is the OPB608A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB608A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for OPB608A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB608A often in real-time on the comparison pages.
What if I can't find stock of OPB608A?
You can fill out our help required form which you can use to request a quote for OPB608A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.